26482 - STYLE SERIES I & MIL BAT
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-KPT08F12-10P-ND | 97C5816 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Geometry | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle | |
| Voltage Rating | 600 to 850 volts |