ITT Cannon Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon KPT08E8-33S

Description
KPT 3C 3#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 3C 3#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT08E8-33S - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 SKT PLUG

KPT 3C 3#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon - 25K5765 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
25K5765
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon 25K5765
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT08E8-33S 25K5765
Product Name Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details