ITT Cannon Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon KPT08E22-36S

Description
KPT 36C 36#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 36C 36#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT08E22-36S - PEI-Genesis
Philadelphia, PA, United States
KPT 36C 36#20 SKT PLUG

KPT 36C 36#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
KPT 36C 36#20 SKT PLUG

KPT 36C 36#20 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon - 39C9930 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon
39C9930
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon 39C9930
CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT08E22-36S KPT08E22-36S 39C9930
Product Name Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data