ITT Cannon Circular Connector Plug Size 18, 30 Position, Cable; Product Range Itt Cannon KPT08E18-30P

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 30 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 30 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 30 Position, Cable; Product Range Itt Cannon - 02K2482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 30 Position, Cable; Product Range Itt Cannon
02K2482
Circular Connector Plug Size 18, 30 Position, Cable; Product Range Itt Cannon 02K2482
CIRCULAR CONNECTOR PLUG SIZE 18, 30 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 30 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K2482
Product Name Circular Connector Plug Size 18, 30 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-M5AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details