ITT Cannon Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon KPT08E16-23P

Description
KPT 23C 20#22 1#16 PIN PLUG
Request a Quote Datasheet
Description
KPT 23C 20#22 1#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT08E16-23P - PEI-Genesis
Philadelphia, PA, United States
KPT 23C 20#22 1#16 PIN PLUG

KPT 23C 20#22 1#16 PIN PLUG

Buy Now
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon - 02K2467 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon
02K2467
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon 02K2467
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT08E16-23P 02K2467
Product Name Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data