CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 63K5629 |
| Product Name | Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |