KPT 10C 10#20 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | KPT08E12-10PX | 02K2453 |
| Product Name | Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |