ITT Cannon Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon KPT08B18-11SW

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon - 31K2814 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
31K2814
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon 31K2814
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K2814
Product Name Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data