ITT Cannon Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon KPT08B18-11S

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, 11 Position, Cable from the KPT Series by ITT Cannon features a plug with a 90° termination and a general duty endbell style with strain relief. It has 11 contacts of size 16, designed for solder cup connections, and is constructed from aluminum alloy with olive drab chromate over cadmium plating. The connector is rated for a contact current of 13.0 A and operates within a temperature range of -55°C to +125°C. It meets IP67 standards for water tightness and has a minimum of 500 mating cycles. The insulator resistance is approximately 5000 MOhm, and it can withstand a test voltage of 2300 Vrms. This connector is suitable for applications requiring robust performance in harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, 11 Position, Cable from the KPT Series by ITT Cannon features a plug with a 90° termination and a general duty endbell style with strain relief. It has 11 contacts of size 16, designed for solder cup connections, and is constructed from aluminum alloy with olive drab chromate over cadmium plating. The connector is rated for a contact current of 13.0 A and operates within a temperature range of -55°C to +125°C. It meets IP67 standards for water tightness and has a minimum of 500 mating cycles. The insulator resistance is approximately 5000 MOhm, and it can withstand a test voltage of 2300 Vrms. This connector is suitable for applications requiring robust performance in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon - 31K2813 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
31K2813
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon 31K2813
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K2813
Product Name Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details