ITT Cannon Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon KPT08B16-8PY

Description
KPT 8C 8#16 PIN PLUG
Request a Quote Datasheet
Description
KPT 8C 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT08B16-8PY - PEI-Genesis
Philadelphia, PA, United States
KPT 8C 8#16 PIN PLUG

KPT 8C 8#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon - 19M4473 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon
19M4473
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon 19M4473
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT08B16-8PY 19M4473
Product Name Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details