ITT Cannon Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon KPT08A14-5S

Description
KPT 5C 5#16 SKT PLUG
Request a Quote Datasheet
Description
KPT 5C 5#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 5C 5#16 SKT PLUG

KPT 5C 5#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon - 02K2414 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
02K2414
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon 02K2414
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT08A14-5S 02K2414
Product Name Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data