ITT Cannon Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon KPT07P12-8SW

Description
KPT 8C 8#20 SKT RECP
Request a Quote Datasheet
Description
KPT 8C 8#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07P12-8SW - PEI-Genesis
Philadelphia, PA, United States
KPT 8C 8#20 SKT RECP

KPT 8C 8#20 SKT RECP

Buy Now
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon - 25K5749 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon
25K5749
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon 25K5749
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07P12-8SW 25K5749
Product Name Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data