ITT Cannon Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon KPT07P12-8P

Description
KPT 8C 8#20 PIN RECP
Request a Quote Datasheet
Description
KPT 8C 8#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07P12-8P - PEI-Genesis
Philadelphia, PA, United States
KPT 8C 8#20 PIN RECP

KPT 8C 8#20 PIN RECP

Buy Now
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon - 25K5748 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon
25K5748
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon 25K5748
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07P12-8P 25K5748
Product Name Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-2438-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers