ITT Cannon Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Itt Cannon KPT07F8-4S

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Itt Cannon - 67H0408 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Itt Cannon
67H0408
Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Itt Cannon 67H0408
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67H0408
Product Name Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
Headers, Plugs and Sockets - 37.213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2002-1611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers