The Jam Nut Connector Receptacle, Size 24, 61 Position, is part of the KPT Series by Itt Cannon. It features a jam nut receptacle shell style and is designed for panel mounting. The connector has 61 contacts of size 20, utilizing a solder cup contact type. Constructed from aluminum alloy, the shell is plated with olive drab chromate over cadmium, ensuring durability. The connector is rated for a contact current of 7.5 A and operates within a temperature range of -55°C to +125°C. It meets IP67 standards for water tightness and has a minimum of 500 mating cycles. The insulator and grommet are made from polychloroprene, and the contact material is gold-plated copper alloy. This connector is suitable for applications requiring robust performance in harsh environments.
JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02M3581 |
| Product Name | Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |