The Jam Nut Connector Receptacle, Size 20, 41 Position, is part of the KPT Series by Itt Cannon. It features a jam nut receptacle shell style and is designed for panel mounting. This connector has 41 contacts of size 20, utilizing solder cup contact type. The shell is made from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. The connector is rated for a contact rating of 7.5 A with an operating temperature range of -55°C to +125°C (-67°F to 257°F). It is designed to withstand a minimum of 500 mating cycles and has a vibration tolerance of 200 m/s² across a frequency range of 10 to 2000 Hz. The insulator resistance is approximately 5000 MOhm, and it can handle a test voltage of 1500 Vrms. For applications requiring water tightness, this connector meets IP67 standards according to DIN 40 050, capable of withstanding 0.2 bar pressure for 48 hours. It is suitable for use in environments where safety provisions must be adhered to, particularly for voltages greater than 50V, in accordance with relevant standards.
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K2362 |
| Product Name | Jam Nut Connector Receptacle, Size 20, 41 Position, Panel; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |