ITT Cannon Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon KPT07F18-11P

Description
KPT 11C 11#16 PIN RECP
Request a Quote Datasheet
Description
KPT 11C 11#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07F18-11P - PEI-Genesis
Philadelphia, PA, United States
KPT 11C 11#16 PIN RECP

KPT 11C 11#16 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon - 02K2352 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon
02K2352
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon 02K2352
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07F18-11P 02K2352
Product Name Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details