ITT Cannon Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon KPT07F16-23PX

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 16, 23 Position, is part of the KPT Series by ITT Cannon. It features a jam nut receptacle shell style and is designed for panel mounting. The connector has a total of 23 contacts, including 22 contacts of size 20 and 1 contact of size 16, all utilizing solder cup contact types. Constructed from aluminum alloy, the shell is plated with olive drab chromate over cadmium plating, ensuring durability. The insulator and grommet are made from polychloroprene, providing a robust seal. This connector is rated for operating temperatures between -55°C and +125°C and is designed to withstand 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an insulator resistance of approximately 5000 MOhm. The connector is also rated for water tightness according to VG95319 standards and has an IP67 rating, making it suitable for harsh environments. The test voltage is 1500 Vrms, and it is important to adhere to safety provisions for voltages greater than 50V.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 16, 23 Position, is part of the KPT Series by ITT Cannon. It features a jam nut receptacle shell style and is designed for panel mounting. The connector has a total of 23 contacts, including 22 contacts of size 20 and 1 contact of size 16, all utilizing solder cup contact types. Constructed from aluminum alloy, the shell is plated with olive drab chromate over cadmium plating, ensuring durability. The insulator and grommet are made from polychloroprene, providing a robust seal. This connector is rated for operating temperatures between -55°C and +125°C and is designed to withstand 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an insulator resistance of approximately 5000 MOhm. The connector is also rated for water tightness according to VG95319 standards and has an IP67 rating, making it suitable for harsh environments. The test voltage is 1500 Vrms, and it is important to adhere to safety provisions for voltages greater than 50V.

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon - 02K2342 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon
02K2342
Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon 02K2342
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K2342
Product Name Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-R4LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2002-2221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details