ITT Cannon Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon KPT07F16-23P

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon - 02K2340 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon
02K2340
Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon 02K2340
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K2340
Product Name Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Terminal Block Wire Ferrules - 1920-1828-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers