ITT Cannon Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Itt Cannon KPT07F14-12P

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Itt Cannon - 56K6929 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Itt Cannon
56K6929
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Itt Cannon 56K6929
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K6929
Product Name Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details