KPT 3C 3#16 SKT RECP
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | KPT07F12-3S | 02K2337 |
| Product Name | Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |