ITT Cannon Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon KPT07F10-6S

Description
KPT 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
KPT 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07F10-6S - PEI-Genesis
Philadelphia, PA, United States
KPT 6C 6#20 SKT RECP

KPT 6C 6#20 SKT RECP

Buy Now
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon - 67H0389 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon
67H0389
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon 67H0389
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Itt Cannon Itt Cannon - 38AJ7705 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ7705
Itt Cannon Itt Cannon 38AJ7705
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07F10-6S 67H0389 38AJ7705
Product Name Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon Itt Cannon Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers