ITT Cannon Circular Connector Assemblies KPT07E8-4P

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPT07E8-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT07E8-4P-ND
Circular Connector Assemblies 1003-KPT07E8-4P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
 - ITT Cannon KPT07E8-4P - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 PIN RECP

KPT 4C 4#20 PIN RECP

Buy Now
Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Itt Cannon - 90B7945 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Itt Cannon
90B7945
Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Itt Cannon 90B7945
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Jam Nut Receptacle 04Ct Pin Itt Cannon - 50AJ4092 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Jam Nut Receptacle 04Ct Pin Itt Cannon
50AJ4092
Connector Circular Jam Nut Receptacle 04Ct Pin Itt Cannon 50AJ4092
CONNECTOR CIRCULAR JAM NUT RECEPTACLE 04CT PIN

CONNECTOR CIRCULAR JAM NUT RECEPTACLE 04CT PIN

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPT07E8-4P-ND ITT Cannon KPT07E8-4P 90B7945 50AJ4092
Product Name Circular Connector Assemblies Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Itt Cannon Connector Circular Jam Nut Receptacle 04Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data