ITT Cannon Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon KPT07E8-33S

Description
KPT 3C 3#20 SKT JAM NUT RECP
Request a Quote Datasheet
Description
KPT 3C 3#20 SKT JAM NUT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07E8-33S - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 SKT JAM NUT RECP

KPT 3C 3#20 SKT JAM NUT RECP

Buy Now
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon - 25K5727 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon
25K5727
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon 25K5727
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07E8-33S 25K5727
Product Name Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details