KPT 3C 3#20 PIN RECP
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT07E8-33PF16 | 40M0190 |
| Product Name | Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon | |
| Gender | Female / Jack |