26482 - STYLE SERIES I & MIL BAT
KPT 2C 2#20 PIN RECP
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
CONNECTOR CIRCULAR JAM NUT RECEPTACLE 02CT PIN
| DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-KPT07E8-2P-ND | ITT Cannon KPT07E8-2P | 49H6982 | 50AJ4088 |
| Product Name | Circular Connector Assemblies | Jam Nut Connector, Receptacle, Size 8, 2 Position, Panel; Product Range Itt Cannon | Connector Circular Jam Nut Receptacle 02Ct Pin Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | |||
| Voltage Rating | 600 to 850 volts | |||
| Current Rating | 7.5 amps |