ITT Cannon Jam Nut Connector Receptacle, Size 20, 39 Position, Panel; Product Range Itt Cannon KPT07E20-39S

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 20, 39 Position, Panel; Product Range Itt Cannon - 02K2313 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 20, 39 Position, Panel; Product Range Itt Cannon
02K2313
Jam Nut Connector Receptacle, Size 20, 39 Position, Panel; Product Range Itt Cannon 02K2313
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Jam Nut Receptacle 39Ct Socket Itt Cannon - 50AJ4075 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Jam Nut Receptacle 39Ct Socket Itt Cannon
50AJ4075
Connector Circular Jam Nut Receptacle 39Ct Socket Itt Cannon 50AJ4075
CONNECTOR CIRCULAR JAM NUT RECEPTACLE 39CT SOCKET

CONNECTOR CIRCULAR JAM NUT RECEPTACLE 39CT SOCKET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02K2313 50AJ4075
Product Name Jam Nut Connector Receptacle, Size 20, 39 Position, Panel; Product Range Itt Cannon Connector Circular Jam Nut Receptacle 39Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data