ITT Cannon Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon KPT07E18-32P

Description
KPT 32C 32#20 PIN RECP
Request a Quote Datasheet
Description
KPT 32C 32#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07E18-32P - PEI-Genesis
Philadelphia, PA, United States
KPT 32C 32#20 PIN RECP

KPT 32C 32#20 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPT 32C 32#20 PIN RECP

KPT 32C 32#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon - 66H7634 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon
66H7634
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon 66H7634
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Jam Nut Receptacle 32Ct Pin Itt Cannon - 50AJ4069 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Jam Nut Receptacle 32Ct Pin Itt Cannon
50AJ4069
Connector Circular Jam Nut Receptacle 32Ct Pin Itt Cannon 50AJ4069
CONNECTOR CIRCULAR JAM NUT RECEPTACLE 32CT PIN

CONNECTOR CIRCULAR JAM NUT RECEPTACLE 32CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07E18-32P KPT07E18-32P 66H7634 50AJ4069
Product Name Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon Connector Circular Jam Nut Receptacle 32Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products