ITT Cannon Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon KPT07E18-11S

Description
KPT 11C 11#16 SKT RECP
Request a Quote Datasheet
Description
KPT 11C 11#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 11C 11#16 SKT RECP

KPT 11C 11#16 SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon - 66H6481 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon
66H6481
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon 66H6481
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Jam Nut Receptacle 11Ct Socket Itt Cannon - 50AJ4068 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Jam Nut Receptacle 11Ct Socket Itt Cannon
50AJ4068
Connector Circular Jam Nut Receptacle 11Ct Socket Itt Cannon 50AJ4068
CONNECTOR CIRCULAR JAM NUT RECEPTACLE 11CT SOCKET

CONNECTOR CIRCULAR JAM NUT RECEPTACLE 11CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT07E18-11S 66H6481 50AJ4068
Product Name Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon Connector Circular Jam Nut Receptacle 11Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data