ITT Cannon Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon KPT07E18-11PW

Description
KPT 11C 11#16 PIN RECP
Request a Quote Datasheet
Description
KPT 11C 11#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07E18-11PW - PEI-Genesis
Philadelphia, PA, United States
KPT 11C 11#16 PIN RECP

KPT 11C 11#16 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon - 67H0334 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon
67H0334
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon 67H0334
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07E18-11PW 67H0334
Product Name Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Din Connector Omron Electronic Components - 06AC0151 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details