ITT Cannon
Kpt 8C 8#16 Pin Recp Itt Cannon
KPT07E16-8PF42A206
Description
KPT 8C 8#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 8C 8#16 Pin Recp Itt Cannon
27W0775
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT07E16-8PF42A206 |
27W0775 |
|
Product Name
|
|
Kpt 8C 8#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
750.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details