ITT CANNON
KPT07E16-26PZ -- KPT 26C 26#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 26C 26#20 Pin Recp Itt Cannon
KPT07E16-26PZ
Description
KPT 26C 26#20 PIN RECP
Description
KPT 26C 26#20 PIN RECP
Suppliers
Kpt 26C 26#20 Pin Recp Itt Cannon
67H0328
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
67H0328 |
|
Product Name
|
Kpt 26C 26#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details