JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98F9700 |
| Product Name | Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |