ITT Cannon Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Product Range Itt Cannon KPT07E14-18S

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Product Range Itt Cannon - 02K2289 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Product Range Itt Cannon
02K2289
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Product Range Itt Cannon 02K2289
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Jam Nut Receptacle 18Ct Socket Itt Cannon - 50AJ4056 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Jam Nut Receptacle 18Ct Socket Itt Cannon
50AJ4056
Connector Circular Jam Nut Receptacle 18Ct Socket Itt Cannon 50AJ4056
CONNECTOR CIRCULAR JAM NUT RECEPTACLE 18CT SOCKET

CONNECTOR CIRCULAR JAM NUT RECEPTACLE 18CT SOCKET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02K2289 50AJ4056
Product Name Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Product Range Itt Cannon Connector Circular Jam Nut Receptacle 18Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data