The Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel, part number KPT07E12-8SY, is designed for circular connector applications. It features a jam nut receptacle shell style and accommodates 8 contacts of size 20, utilizing solder cup contact type. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a contact current of 7.5 A and operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F). It supports a minimum of 500 mating cycles and is designed to withstand vibrations of up to 200 m/s² across a frequency range of 10 to 2000 Hz. The insulator resistance is approximately 5000 MOhm, and it can handle a test voltage of 1500 Vrms. For applications requiring water tightness, this connector meets IP67 standards according to DIN 40 050, ensuring reliable performance under pressure. The materials used include polychloroprene for the insulator and grommet, with gold plating on the contacts for enhanced conductivity. This product is suitable for various military and industrial applications, adhering to VG95319 and VG95210 testing standards.
KPT 8C 8#20 SKT RECP
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT07E12-8SY | 67H0307 |
| Product Name | Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon | |
| Gender | Female / Jack |