ITT Cannon Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon KPT07E12-10SX

Description
KPT 10C 10#20 SKT RECP
Request a Quote Datasheet
Description
KPT 10C 10#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07E12-10SX - PEI-Genesis
Philadelphia, PA, United States
KPT 10C 10#20 SKT RECP

KPT 10C 10#20 SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon - 67H0294 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon
67H0294
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon 67H0294
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07E12-10SX 67H0294
Product Name Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
2 suppliers