ITT Cannon Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon KPT07E10-6S

Description
KPT 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
KPT 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07E10-6S - PEI-Genesis
Philadelphia, PA, United States
KPT 6C 6#20 SKT RECP

KPT 6C 6#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
KPT 6C 6#20 SKT RECP

KPT 6C 6#20 SKT RECP

Buy Now
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon - 66H6487 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon
66H6487
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon 66H6487
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 82H7155 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
82H7155
26482 - Style Series I & Mil Battery Itt Cannon 82H7155
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site
Circular Conn, Rcpt, 10-6, Jam Nut; Product Range Itt Cannon - 12AC9905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-6, Jam Nut; Product Range Itt Cannon
12AC9905
Circular Conn, Rcpt, 10-6, Jam Nut; Product Range Itt Cannon 12AC9905
CIRCULAR CONN, RCPT, 10-6, JAM NUT; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-6, JAM NUT; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07E10-6S KPT07E10-6S 66H6487 82H7155
Product Name Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data