ITT Cannon
Kpt 6C 6#20 Pin Recp Itt Cannon
KPT07E10-6PA206
Description
KPT 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 6C 6#20 Pin Recp Itt Cannon
73T0547
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT07E10-6PA206 |
73T0547 |
|
Product Name
|
|
Kpt 6C 6#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details