ITT Cannon Electronic Connector KPT07A8-3S

Description
KPT 3C 3#20 SKT RECP
Request a Quote Datasheet
Description
KPT 3C 3#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07A8-3S - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 SKT RECP

KPT 3C 3#20 SKT RECP

Buy Now
Singapore, Singapore
Electronic Connector
436-KPT07A8-3S
Electronic Connector 436-KPT07A8-3S
CONN RCPT FMALE 3P GOLD SLDR CUP Product overview: KPT07A8-3S from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-KPT07A8-3S can be used for catalog matching and distributor lookup.

CONN RCPT FMALE 3P GOLD SLDR CUP Product overview: KPT07A8-3S from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-KPT07A8-3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - KPT07A8-3S - 769440-KPT07A8-3S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - KPT07A8-3S
769440-KPT07A8-3S
Circular Connectors - KPT07A8-3S 769440-KPT07A8-3S
Manufacturer: ITT Cannon, LLC Win Source Part Number: 769440-KPT07A8-3S Series: MIL-DTL-26482 Series I, KPT Packaging: Bulk Number of Positions: 3 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A Orientation: N (Normal) Mounting: Panel Mount, Bulkhead - Front Side Nut Shell Size - Insert: 8-3 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: KPT Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Introduction Date: September 29, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 769440-KPT07A8-3S
Series: MIL-DTL-26482 Series I, KPT
Packaging: Bulk
Number of Positions: 3
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 7.5A
Orientation: N (Normal)
Mounting: Panel Mount, Bulkhead - Front Side Nut
Shell Size - Insert: 8-3
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: KPT
Categories: Connectors, Interconnects
Voltage Rating DC: 600VAC, 850VDC
Introduction Date: September 29, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon - 50B1314 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon
50B1314
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon 50B1314
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 8-3, Jam Nut; Product Range Itt Cannon - 12AC9901 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-3, Jam Nut; Product Range Itt Cannon
12AC9901
Circular Conn, Rcpt, 8-3, Jam Nut; Product Range Itt Cannon 12AC9901
CIRCULAR CONN, RCPT, 8-3, JAM NUT; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONN, RCPT, 8-3, JAM NUT; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07A8-3S 436-KPT07A8-3S 769440-KPT07A8-3S 50B1314
Product Name Electronic Connector Circular Connectors - KPT07A8-3S Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Termination Solder Cup Solder Cup
Voltage Rating 600 to 850 volts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Bulkhead Receptacle - SALE-9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details