ITT Cannon Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon KPT07A8-3PX

Description
KPT 3C 3#20 PIN RECP
Request a Quote Datasheet
Description
KPT 3C 3#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07A8-3PX - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 PIN RECP

KPT 3C 3#20 PIN RECP

Buy Now
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon - 02K2265 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon
02K2265
Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon 02K2265
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07A8-3PX 02K2265
Product Name Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NA9L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details