ITT Cannon
Kpt 3C 3#20 Pin Recp Itt Cannon
KPT07A8-3PEX
Description
KPT 3C 3#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 3C 3#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 3C 3#20 Pin Recp Itt Cannon
75R6206
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT07A8-3PEX |
75R6206 |
|
Product Name
|
|
Kpt 3C 3#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details