ITT Cannon Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Itt Cannon KPT07A22-55S

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Itt Cannon - 02K2258 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Itt Cannon
02K2258
Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Itt Cannon 02K2258
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K2258
Product Name Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products