ITT Cannon Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Itt Cannon KPT07A20-16SEW

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Itt Cannon - 56K8108 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Itt Cannon
56K8108
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Itt Cannon 56K8108
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K8108
Product Name Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers