JAM NUT CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K2226 |
| Product Name | Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |