ITT Cannon Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon KPT07A16-23P

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon - 71C9509 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon
71C9509
Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon 71C9509
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71C9509
Product Name Jam Nut Connector Receptacle, Size 16, 23 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details