The Jam Nut Connector Receptacle, Size 14, 18 Position, Panel, part number KPT07A14-18S, is designed for use in circular connector applications. It features a jam nut receptacle shell style and accommodates 18 contacts of size 20, utilizing solder cup contact type. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a high insulator resistance of approximately 5000 MOhm and is tested for water tightness according to VG95319 standards. The connector is suitable for applications requiring IP67 protection, ensuring reliability in harsh conditions. The contact material is gold-plated copper alloy, enhancing conductivity and corrosion resistance. Engineers should consider this connector for projects that demand robust performance in challenging environments, particularly where space constraints and reliable connections are critical.
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26H3440 |
| Product Name | Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |