ITT Cannon Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon KPT07A12-3P

Description
KPT 3C 3#16 PIN RECP
Request a Quote
Description
KPT 3C 3#16 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel from the KPT Series by Itt Cannon features a shell style designed for jam nut mounting. It accommodates three size 16 contacts with a solder cup type connection. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. It is rated for a contact current of 13.0 A and operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F). The connector meets IP67 standards for water tightness and has a minimum mating cycle rating of 500. Insulator resistance is approximately 5000 MOhm, and it can withstand a test voltage of 2300 Vrms. This connector is suitable for applications requiring reliable performance in harsh conditions.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel from the KPT Series by Itt Cannon features a shell style designed for jam nut mounting. It accommodates three size 16 contacts with a solder cup type connection. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. It is rated for a contact current of 13.0 A and operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F). The connector meets IP67 standards for water tightness and has a minimum mating cycle rating of 500. Insulator resistance is approximately 5000 MOhm, and it can withstand a test voltage of 2300 Vrms. This connector is suitable for applications requiring reliable performance in harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07A12-3P - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#16 PIN RECP

KPT 3C 3#16 PIN RECP

Buy Now
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon - 91B8870 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon
91B8870
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon 91B8870
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07A12-3P 91B8870
Product Name Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details