ITT Cannon Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon KPT07A12-10P

Description
KPT 10C 10#20 PIN RECP
Request a Quote Datasheet
Description
KPT 10C 10#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07A12-10P - PEI-Genesis
Philadelphia, PA, United States
KPT 10C 10#20 PIN RECP

KPT 10C 10#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon - 99B2233 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon
99B2233
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon 99B2233
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07A12-10P 99B2233
Product Name Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products