KPT 6C 6#20 PIN RECP
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT07A10-6PEW | 22M0841 |
| Product Name | Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon | |
| Gender | Female / Jack |