ITT Cannon Circular Conn, Rcpt, 10-6, Jam Nut; Product Range Itt Cannon KPT07-10-6P-SPL

Description
CIRCULAR CONN, RCPT, 10-6, JAM NUT; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 10-6, JAM NUT; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 10-6, Jam Nut; Product Range Itt Cannon - 12AC9897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-6, Jam Nut; Product Range Itt Cannon
12AC9897
Circular Conn, Rcpt, 10-6, Jam Nut; Product Range Itt Cannon 12AC9897
CIRCULAR CONN, RCPT, 10-6, JAM NUT; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-6, JAM NUT; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC9897
Product Name Circular Conn, Rcpt, 10-6, Jam Nut; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data